Texas Instruments DAC5674 14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters DAC5674IPHP

Description
14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters 48-HTQFP -40 to 85
Request a Quote
Description
14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters 48-HTQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DAC5674 is a 14-bit high-speed digital-to-analog converter with integrated 4× interpolation filter, on-chip 1.2-V reference, and PLL clock multiplier, designed for wireless communications and test equipment applications. It operates from a 3.3-V analog supply and 1.8-V digital supply, supports a 400-MSPS update rate, and provides differential current outputs from 2 mA to 20 mA. The device features 76-dBc SFDR at 21 MHz and 74-dBc ACPR for W-CDMA at 15.36 MHz IF. It is packaged in a 48-pin HTQFP PowerPAD package and is characterized for operation from −40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The DAC5674 is a 14-bit high-speed digital-to-analog converter with integrated 4× interpolation filter, on-chip 1.2-V reference, and PLL clock multiplier, designed for wireless communications and test equipment applications. It operates from a 3.3-V analog supply and 1.8-V digital supply, supports a 400-MSPS update rate, and provides differential current outputs from 2 mA to 20 mA. The device features 76-dBc SFDR at 21 MHz and 74-dBc ACPR for W-CDMA at 15.36 MHz IF. It is packaged in a 48-pin HTQFP PowerPAD package and is characterized for operation from −40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
DAC5674 14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters - DAC5674IPHP - Texas Instruments
Dallas, TX, United States
DAC5674 14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters
DAC5674IPHP
DAC5674 14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters DAC5674IPHP
14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters 48-HTQFP -40 to 85

14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters 48-HTQFP -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-15726-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-15726-ND
Digital to Analog Converters (DAC) 296-15726-ND
14 Bit Digital to Analog Converter 1 48-HTQFP (7x7)

14 Bit Digital to Analog Converter 1 48-HTQFP (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5674IPHP
013618-DAC5674IPHP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5674IPHP 013618-DAC5674IPHP
Manufacturer: Texas Instruments Win Source Part Number: 013618-DAC5674IPHP Packaging: Tray Output Type: Current - Unbuffered Number of Bits: 14 Data Interface: Parallel Reference Type: External, Internal Settling Time: 20ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±3.5 (Max), ±2 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 48-HTQFP (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.65 V to 1.95 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013618-DAC5674IPHP
Packaging: Tray
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 20ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±3.5 (Max), ±2 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 48-HTQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
701-DAC5674IPHP
Digital-to-Analog Converter IC 701-DAC5674IPHP
14-Bit 400MSPS DAC, Parallel Interface, HTQFP Product overview: DAC5674IPHP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5674IPHP can be used for catalog matching and distributor lookup.

14-Bit 400MSPS DAC, Parallel Interface, HTQFP Product overview: DAC5674IPHP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5674IPHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DAC5674IPHP - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.02us Settling Time, PQFP48

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.02us Settling Time, PQFP48

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC5674IPHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC5674IPHP
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC5674IPHP
IC DAC 14BIT A-OUT 48HTQFP

IC DAC 14BIT A-OUT 48HTQFP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC5674IPHP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC5674IPHP
Data Acquisition - Digital to Analog Converters (DAC) DAC5674IPHP
IC DAC 14BIT A-OUT 48HTQFP

IC DAC 14BIT A-OUT 48HTQFP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC5674IPHP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC5674IPHP
Digital to Analog Converters (DAC) DAC5674IPHP
14 Bit Digital to Analog Converter 1 48-HTQFP (7x7)

14 Bit Digital to Analog Converter 1 48-HTQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC5674IPHP 296-15726-ND 013618-DAC5674IPHP 701-DAC5674IPHP DAC5674IPHP DAC5674IPHP DAC5674IPHP DAC5674IPHP
Product Name DAC5674 14-Bit, 400 CommsDAC, 2x/4x Interpolation Filters Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5674IPHP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel Parallel; Parallel
Package Type HTQFP 48-PowerTQFP QFP; TQFP; 48-HTQFP (7x7) HTQFP QFP; TQFP; HTQFP48 48-PowerTQFP QFP; TQFP; 48-PowerTQFP
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
Dissipation 435 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC3161 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3161IRGCT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
8 suppliers
DAC3151 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3151IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
8 suppliers
 - DAC1219LCJ - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; CDIP18
Packing Method Tube; Tube
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1306E05DWVR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details