Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC5672IPFB

Description
IC DAC 14BIT A-OUT 48TQFP
Datasheet
Description
IC DAC 14BIT A-OUT 48TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC5672IPFB - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC5672IPFB
Digital to Analog Converters (DAC) DAC5672IPFB
IC DAC 14BIT A-OUT 48TQFP

IC DAC 14BIT A-OUT 48TQFP

Supplier's Site Datasheet
Dac, 14Bit, Dual, 275Msps, Tqfp-48; Resolution (Bits) Texas Instruments - 26AJ5613 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 14Bit, Dual, 275Msps, Tqfp-48; Resolution (Bits) Texas Instruments
26AJ5613
Dac, 14Bit, Dual, 275Msps, Tqfp-48; Resolution (Bits) Texas Instruments 26AJ5613
DAC, 14BIT, DUAL, 275MSPS, TQFP-48; Resolution (Bits):14bit; Sampling Rate:275MSPS; Data Interface:CMOS, Parallel, TTL; Supply Voltage Range:3V to 3.6V; ADC / DAC Case Style:QFP; No. of Pins:48Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

DAC, 14BIT, DUAL, 275MSPS, TQFP-48; Resolution (Bits):14bit; Sampling Rate:275MSPS; Data Interface:CMOS, Parallel, TTL; Supply Voltage Range:3V to 3.6V; ADC / DAC Case Style:QFP; No. of Pins:48Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC5672IPFB 26AJ5613
Product Name Digital to Analog Converters (DAC) Dac, 14Bit, Dual, 275Msps, Tqfp-48; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details