14 bit 275 MSPS Dual Digital to Analog Converter 48-TQFP -40 to 85
2-Ch 14-Bit 275MSPS DAC, Parallel Interface, TQFP Product overview: DAC5672AIPFBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5672AIPFBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1166473-DAC5672AIPFB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TQFP
Output Type: Current - Unbuffered
Operating Supply Voltage: 3 V ~ 3.6 V
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution: 14
Settling Time: 20ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±1.1, ±0.75
Family Name: DAC5672
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): DAC1403D160HW; DAC1403D160HW-C18; DAC1403D160HW-C1;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC DAC 14BIT 48-TQFP
IC DAC 14BIT 48-TQFP
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)
IC DAC 14BIT A-OUT 48TQFP
IC DAC 14BIT A-OUT 48TQFP
IC DAC 14BIT PAR 48TQFP
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5672AIPFBR | 701-DAC5672AIPFBR | 1166473-DAC5672AIPFBR | 296-DAC5672AIPFBRDKR-ND | 296-DAC5672AIPFBRCT-ND | 296-DAC5672AIPFBRTR-ND | DAC5672AIPFBR | DAC5672AIPFBR | 815-DAC5672AIPFBR | DAC5672AIPFBR |
| Product Name | DAC5672A 14 bit 275 MSPS Dual Digital to Analog Converter | Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5672AIPFBR | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | IC DAC 14BIT PAR 48TQFP | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | 48-TQFP | QFP; 48-TQFP | QFP; TQFP; 48-TQFP | ||
| Screening Level | Catalog | |||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | 1.75 bits | 14 bits | |||
| Dissipation | 330 milliwatts | 390 milliwatts | 390 milliwatts |