Texas Instruments Standard Linear and Logic Dac, 8Bit, 188Ksps, Tssop-16; Resolution (Bits) Texas Instruments DAC5573IPW

Description
DAC, 8BIT, 188KSPS, TSSOP-16; Resolution (Bits):8bit; Sampling Rate:188kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Description
DAC, 8BIT, 188KSPS, TSSOP-16; Resolution (Bits):8bit; Sampling Rate:188kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, 8Bit, 188Ksps, Tssop-16; Resolution (Bits) Texas Instruments - 31AH1456 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 8Bit, 188Ksps, Tssop-16; Resolution (Bits) Texas Instruments
31AH1456
Dac, 8Bit, 188Ksps, Tssop-16; Resolution (Bits) Texas Instruments 31AH1456
DAC, 8BIT, 188KSPS, TSSOP-16; Resolution (Bits):8bit; Sampling Rate:188kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 8BIT, 188KSPS, TSSOP-16; Resolution (Bits):8bit; Sampling Rate:188kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Digital To Analog Converter Dac, 8 Bit, 188Ksps, Tssop-16; Resolution (Bits) Texas Instruments - 90H1171 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 8 Bit, 188Ksps, Tssop-16; Resolution (Bits) Texas Instruments
90H1171
Digital To Analog Converter Dac, 8 Bit, 188Ksps, Tssop-16; Resolution (Bits) Texas Instruments 90H1171
DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, 188KSPS, TSSOP-16; Resolution (Bits):8bit; Sampling Rate:188kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, 188KSPS, TSSOP-16; Resolution (Bits):8bit; Sampling Rate:188kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 31AH1456
Product Name Dac, 8Bit, 188Ksps, Tssop-16; Resolution (Bits) Texas Instruments
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SLX300 Data Acquisition System - SLX300 - Dataforth Corporation
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature); Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Bus / Interface Universal Serial Bus; Modbus
View Details
Data Acquisition Module - STEMlab 125-14 Low Noise Starter Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Signal Conditioners For PLCs - HE-X  Signal Conditioners - OMEGA Engineering, Inc.
Specs
Outputs Analog Voltage Output
Form Factor DIN Rail
Bus / Interface PLC
View Details