Texas Instruments Standard Linear and Logic Ic, 8Bit Dac, Smd, 5571, Sot-23-6; Resolution (Bits) Texas Instruments DAC5571IDBVT

Description
IC, 8BIT DAC, SMD, 5571, SOT-23-6; Resolution (Bits):8bit; Sampling Rate:188kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes
Description
IC, 8BIT DAC, SMD, 5571, SOT-23-6; Resolution (Bits):8bit; Sampling Rate:188kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 8Bit Dac, Smd, 5571, Sot-23-6; Resolution (Bits) Texas Instruments - 28AH2129 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Dac, Smd, 5571, Sot-23-6; Resolution (Bits) Texas Instruments
28AH2129
Ic, 8Bit Dac, Smd, 5571, Sot-23-6; Resolution (Bits) Texas Instruments 28AH2129
IC, 8BIT DAC, SMD, 5571, SOT-23-6; Resolution (Bits):8bit; Sampling Rate:188kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes

IC, 8BIT DAC, SMD, 5571, SOT-23-6; Resolution (Bits):8bit; Sampling Rate:188kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 28AH2129
Product Name Ic, 8Bit Dac, Smd, 5571, Sot-23-6; Resolution (Bits) Texas Instruments
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

SLX300 Data Acquisition System - SLX300 - Dataforth Corporation
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature); Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Bus / Interface Universal Serial Bus; Modbus
View Details
Data Acquisition Module - SDRlab 122-16 External Clock Standard Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Computer-to-Analog Output Module - D3000 / D4000 - OMEGA Engineering, Inc.
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Agency Approval USA
View Details