10-bit, 1-channel, smart DAC with NVM, buffered voltage output and I2C interface 8-WSON -40 to 125 Product overview: DAC53401DSGT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC53401DSGT can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 1 8-WSON (2x2)
10 Bit Digital to Analog Converter 1 8-WSON (2x2)
10 Bit Digital to Analog Converter 1 8-WSON (2x2)
Win Source Part Number: 1366549-DAC53401DSGT
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Base Product Number: DAC53401
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 10
Number of D/A Converters: 1
Settling Time: 12µs (Typ)
Differential Output: No
Data Interface: I²C
Reference Type: Internal
Voltage - Supply, Analog: 1.8V ~ 5.5V
Voltage - Supply, Digital: 1.71V ~ 5.5V
INL/DNL (LSB): ±1 (Max), ±1 (Max)
SINGLE CHANNEL DAC - COMMERCIAL
IC DAC 10BIT V-OUT 8WSON
10 Bit Digital to Analog Converter 1 8-WSON (2x2)
WSON-8-EP(2x2) Digital To Analog Converters (DACs) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC53401DSGT | 296-DAC53401DSGTTR-ND | 296-DAC53401DSGTCT-ND | 296-DAC53401DSGTDKR-ND | 1366549-DAC53401DSGT | DAC53401DSGT | DAC53401DSGT | DAC53401DSGT | DAC53401DSGT |
| Product Name | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I²C | I2C; I²C | ||||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | ||||
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||||
| Pins | 8 | 8 | 8 |