Quad-Channel, 16-Bit, 2.8 GSPS, Digital-to-Analog Converter 144-FCBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 772426-DAC39J84IAAV
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 144-FBGA, FCBGA
Output Type: Current - Unbuffered
Operating Supply Voltage: 3.15 V ~ 3.45 V
Architecture: Current Source
Data Interface: JESD204B
Reference Type: External, Internal
Voltage - Supply, Digital: 0.85 V ~ 1.05 V
Resolution: 16
Settling Time: 10ns (Typ)
Number of D/A Converters: 4
Differential Output: Yes
INL/DNL (LSB): ±6, ±4
Family Name: DAC39J84
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-FCBGA (10x10)
Alternative Parts (Cross-Reference): DAC39J84IAAVR;
Introduction Date: November 27, 2014
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quad-Channel, 16-Bit, 2.8-GSPS, 1x-16x Interpolating Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC39J84IAAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC39J84IAAV can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 4 144-FCBGA (10x10)
IC DAC 16BIT A-OUT 144FCBGA
16 Bit Digital to Analog Converter 4 144-FCBGA (10x10)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC39J84IAAV | 772426-DAC39J84IAAV | 701-DAC39J84IAAV | 296-39685-ND | DAC39J84IAAV | DAC39J84IAAV |
| Product Name | DAC39J84 Quad-Channel, 16-Bit, 2.8 GSPS, Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC39J84IAAV | 16-bit Quad Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | JESD204B | JESD204B | JESD204B | |||
| Package Type | FCBGA | 144-FBGA, FCBGA | 144-FBGA, FCBGA | 144-FBGA, FCBGA | ||
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | |||
| Dissipation | 1619 milliwatts |