Texas Instruments High-Performance Analog Dual 9 GHz Digital-to-Analog Converter IC DAC38RF93IAAV

Description
Dual-Channel, 14-Bit, 9-GSPS, 12x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38RF93IAAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38RF93IAAV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual-Channel, 14-Bit, 9-GSPS, 12x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38RF93IAAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38RF93IAAV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 9 GHz Digital-to-Analog Converter IC - 701-DAC38RF93IAAV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 9 GHz Digital-to-Analog Converter IC
701-DAC38RF93IAAV
Dual 9 GHz Digital-to-Analog Converter IC 701-DAC38RF93IAAV
Dual-Channel, 14-Bit, 9-GSPS, 12x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38RF93IAAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38RF93IAAV can be used for catalog matching and distributor lookup.

Dual-Channel, 14-Bit, 9-GSPS, 12x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38RF93IAAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38RF93IAAV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF93IAAV
772424-DAC38RF93IAAV
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF93IAAV 772424-DAC38RF93IAAV
Manufacturer: Texas Instruments Win Source Part Number: 772424-DAC38RF93IAAV Series: * Packaging: Tray Package: 144-FBGA, FCBGA Family Name: DAC38RF93 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-FCBGA (10x10) Alternative Parts (Cross-Reference): DAC38RF93IAAVR; Introduction Date: January 03, 1990 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772424-DAC38RF93IAAV
Series: *
Packaging: Tray
Package: 144-FBGA, FCBGA
Family Name: DAC38RF93
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-FCBGA (10x10)
Alternative Parts (Cross-Reference): DAC38RF93IAAVR;
Introduction Date: January 03, 1990
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-45453-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-45453-ND
Digital to Analog Converters (DAC) 296-45453-ND
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC38RF93IAAV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC38RF93IAAV
Digital to Analog Converters (DAC) DAC38RF93IAAV
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF93IAAV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC38RF93IAAV
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC38RF93IAAV
IC DAC 2 DIFF 144FCBGA

IC DAC 2 DIFF 144FCBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-DAC38RF93IAAV 772424-DAC38RF93IAAV 296-45453-ND DAC38RF93IAAV DAC38RF93IAAV
Product Name Dual 9 GHz Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF93IAAV Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) 105 C (221 F) -40 to 85 C (-40 to 185 F)
Packing Method Tray Tray Tray Tray; Bulk; BulkTray
Interface Type JESD204B
Package Type 144-FBGA, FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA
Pins 144
Unlock Full Specs
to access all available technical data

Similar Products

DAC38J82 Dual-Channel, 16-Bit, 2.5 GSPS, DAC with JESD204B Interface - DAC38J82IAAV - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
8 suppliers
Digital to Analogue Converters - 1905468P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 8 bits
View Details
Data Acquisition - Digital to Analog Converters (DAC) - AD5304BRM - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS5361K-KSZR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details