Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC38RF80IAAVR

Description
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Request a Quote Datasheet
Description
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC38RF80IAAVR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC38RF80IAAVR-ND
Digital to Analog Converters (DAC) DAC38RF80IAAVR-ND
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

Buy Now Datasheet
Dual 9 GHz Digital-to-Analog Converter IC - 701-DAC38RF80IAAVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 9 GHz Digital-to-Analog Converter IC
701-DAC38RF80IAAVR
Dual 9 GHz Digital-to-Analog Converter IC 701-DAC38RF80IAAVR
Dual-Channel, 14-Bit, 9-GSPS, 6x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38RF80IAAVR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38RF80IAAVR can be used for catalog matching and distributor lookup.

Dual-Channel, 14-Bit, 9-GSPS, 6x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38RF80IAAVR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38RF80IAAVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317862-DAC38RF80IAAVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1317862-DAC38RF80IAAVR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1317862-DAC38RF80IAAVR
Manufacturer: Texas Instruments Win Source Part Number: 1317862-DAC38RF80IAA VR Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: Current Source Number of Bits: 14 Data Interface: JESD204B Reference Type: External, Internal Voltage - Supply, Analog: 1.71V ~ 1.89V Voltage - Supply, Digital: 0.95V ~ 1.05V Settling Time: 1ns (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±4, ±3 Supplier Device Package: 144-FCBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 144-FBGA, FCBGA ECCN: 3A001A5B2B Fake Threat In the Open Market: 82 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: DAC38RF80 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317862-DAC38RF80IAAVR
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: Current Source
Number of Bits: 14
Data Interface: JESD204B
Reference Type: External, Internal
Voltage - Supply, Analog: 1.71V ~ 1.89V
Voltage - Supply, Digital: 0.95V ~ 1.05V
Settling Time: 1ns (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±4, ±3
Supplier Device Package: 144-FCBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 144-FBGA, FCBGA
ECCN: 3A001A5B2B
Fake Threat In the Open Market: 82
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: DAC38RF80
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC38RF80IAAVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC38RF80IAAVR
Digital to Analog Converters (DAC) DAC38RF80IAAVR
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF80IAAVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC38RF80IAAVR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC38RF80IAAVR
DAC38RF80IAAVR

DAC38RF80IAAVR

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF80IAAVR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC38RF80IAAVR
Data Acquisition - Digital to Analog Converters (DAC) DAC38RF80IAAVR
DAC38RF80IAAVR

DAC38RF80IAAVR

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC38RF80IAAVR-ND 701-DAC38RF80IAAVR 1317862-DAC38RF80IAAVR DAC38RF80IAAVR DAC38RF80IAAVR DAC38RF80IAAVR
Product Name Digital to Analog Converters (DAC) Dual 9 GHz Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type JESD204B JESD204B JESD204B
Package Type 144-FBGA, FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA 144-FBGA, FCBGA
Packing Method Tape Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 144
Resolution 14 bits 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 5236715P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 24
Resolution 12 bits
View Details
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8770202RX - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 4 LSB
INL 2 LSB
View Details
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
8bit 8ch D/A converter - BH2226F - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SOP
Screening Level Commercial
View Details
2 suppliers