14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 812716-DAC38RF80IAAV
Packaging: Tray
Mounting Style: Surface Mount
Output Type: Voltage - Buffered
Architecture: Current Source
Number of Bits: 14
Data Interface: JESD204B
Reference Type: External, Internal
Voltage - Supply, Analog: 1.71V ~ 1.89V
Voltage - Supply, Digital: 0.95V ~ 1.05V
Settling Time: 1ns (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±4, ±3
Supplier Device Package: 144-FCBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-FBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 168
MSL Level: 3 (168 Hours)
Dual-Channel, 14-Bit, 9-GSPS, 6x-24x Interpolating, 6 & 9 GHz PLL Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC38RF80IAAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 9 GHz, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38RF80IAAV can be used for catalog matching and distributor lookup.
IC DAC 2 SE 144FCBGA
IC DAC 2 SE 144FCBGA
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-46601-ND | 812716-DAC38RF80IAAV | 701-DAC38RF80IAAV | DAC38RF80IAAV | DAC38RF80IAAV | DAC38RF80IAAV |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF80IAAV | Dual 9 GHz Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | JESD204B | JESD204B | JESD204B | |||
| Package Type | 144-FBGA, FCBGA | 144-FBGA, FCBGA | 144-FBGA, FCBGA | |||
| Packing Method | Tray | Tray | Tray; Tray | Tray | ||
| Pins | 144 | |||||
| Resolution | 14 bits | 14 bits |