Texas Instruments Standard Linear and Logic Dac, 16Bit, Srl, 88Wqfn; Resolution (Bits) Texas Instruments DAC3482IRKDT

Description
DAC, 16BIT, SRL, 88WQFN; Resolution (Bits):16bit; Sampling Rate:1.25GSPS; Data Interface:LVDS, Serial; Supply Voltage Range:1.14V to 1.32V, 3.14V to 3.46V; ADC / DAC Case Style:WQFN; No. of Pins:88Pins; Input Channel RoHS Compliant: Yes
Description
DAC, 16BIT, SRL, 88WQFN; Resolution (Bits):16bit; Sampling Rate:1.25GSPS; Data Interface:LVDS, Serial; Supply Voltage Range:1.14V to 1.32V, 3.14V to 3.46V; ADC / DAC Case Style:WQFN; No. of Pins:88Pins; Input Channel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, 16Bit, Srl, 88Wqfn; Resolution (Bits) Texas Instruments - 26AJ5611 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 16Bit, Srl, 88Wqfn; Resolution (Bits) Texas Instruments
26AJ5611
Dac, 16Bit, Srl, 88Wqfn; Resolution (Bits) Texas Instruments 26AJ5611
DAC, 16BIT, SRL, 88WQFN; Resolution (Bits):16bit; Sampling Rate:1.25GSPS; Data Interface:LVDS, Serial; Supply Voltage Range:1.14V to 1.32V, 3.14V to 3.46V; ADC / DAC Case Style:WQFN; No. of Pins:88Pins; Input Channel RoHS Compliant: Yes

DAC, 16BIT, SRL, 88WQFN; Resolution (Bits):16bit; Sampling Rate:1.25GSPS; Data Interface:LVDS, Serial; Supply Voltage Range:1.14V to 1.32V, 3.14V to 3.46V; ADC / DAC Case Style:WQFN; No. of Pins:88Pins; Input Channel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 26AJ5611
Product Name Dac, 16Bit, Srl, 88Wqfn; Resolution (Bits) Texas Instruments
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

5B isoLynx® SLX200 Data Acquisition System - SLX200 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Agency Approval CSA, FM, CE
View Details
PC/104 - 8 Analog Outputs and 48 Digital I/O - PCM-MIO-G-DA-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx - Data Device Corporation (DDC)
Specs
Outputs Analog Voltage Output
Form Factor Stand-alone
Channels 2 #
View Details