12 Bit Digital to Analog Converter 8 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1166428-DAC128S085CI
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD5328BRUZ; DAC128S085CIMTX; DAC7558IRHB;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Portable Devices, Sensing & Instrumentation, Automation & Process Control, Imaging, Video & Vision, Audio
12-Bit 8-Ch DAC, Serial SPI, Voltage Out, TSSOP-16 Product overview: DAC128S085CIMT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC128S085CIMT can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, 6us Settling Time, PDSO16
12 Bit Digital to Analog Converter 8 16-TSSOP
12 Bit Digital to Analog Converter 8 16-TSSOP
IC DAC 12BIT V-OUT 16TSSOP
D/A CONVERTER, 1 FUNC, SERIAL IN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC128S085CIMT-ND | 1166428-DAC128S085CIMT | 701-DAC128S085CIMT | DAC128S085CIMT | DAC128S085CIMT | DAC128S085CIMT | DAC128S085CIMT | DAC128S085CIMT |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC128S085CIMT | TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | SPI | SPI, Serial, 3-WIRE | Serial | SPI; SPI, DSP | ||||
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP16 | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | Bulk; Bulk | Bulk; Bulk | |||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |