Texas Instruments High-Performance Analog Digital-to-Analog Converter IC DAC124S085CISD

Description
SERIAL INPUT LOADING, 6us SETTLING TIME, 12-BIT DAC, PDSO10, LLP-10 Product overview: DAC124S085CISD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC124S085CISD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SERIAL INPUT LOADING, 6us SETTLING TIME, 12-BIT DAC, PDSO10, LLP-10 Product overview: DAC124S085CISD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC124S085CISD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Digital-to-Analog Converter IC
701-DAC124S085CISD
Digital-to-Analog Converter IC 701-DAC124S085CISD
SERIAL INPUT LOADING, 6us SETTLING TIME, 12-BIT DAC, PDSO10, LLP-10 Product overview: DAC124S085CISD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC124S085CISD can be used for catalog matching and distributor lookup.

SERIAL INPUT LOADING, 6us SETTLING TIME, 12-BIT DAC, PDSO10, LLP-10 Product overview: DAC124S085CISD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC124S085CISD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC124S085CISDTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC124S085CISDTR-ND
Digital to Analog Converters (DAC) DAC124S085CISDTR-ND
12 Bit Digital to Analog Converter 4 10-WSON (3x3)

12 Bit Digital to Analog Converter 4 10-WSON (3x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC124S085CISD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC124S085CISD
Digital to Analog Converters (DAC) DAC124S085CISD
12 Bit Digital to Analog Converter 4 10-WSON (3x3)

12 Bit Digital to Analog Converter 4 10-WSON (3x3)

Buy Now
Digital to Analog Converters (DAC) - DAC124S085CISD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC124S085CISD
Digital to Analog Converters (DAC) DAC124S085CISD
12 Bit Digital to Analog Converter 4 10-WSON (3x3)

12 Bit Digital to Analog Converter 4 10-WSON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC124S085CISD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC124S085CISD
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC124S085CISD
DAC, 1 FUNC, SERIAL INPUT LOADIN

DAC, 1 FUNC, SERIAL INPUT LOADIN

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC124S085CISD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC124S085CISD
Data Acquisition - Digital to Analog Converters (DAC) DAC124S085CISD
IC DAC 12BIT V-OUT 10WSON

IC DAC 12BIT V-OUT 10WSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-DAC124S085CISD DAC124S085CISDTR-ND DAC124S085CISD DAC124S085CISD DAC124S085CISD DAC124S085CISD
Product Name Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI, Serial, 3-WIRE SPI SPI; SPI, DSP
Resolution 12 bits 12 bits 12 bits 12 bits
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Bulk; Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1913980 - RS Components, Ltd.
Specs
Package Type Tqfn-ep
Features Single-Supply
Pins 24
View Details
Digital to Analog Converters (DAC) - DAC0832LCWM/NOPB-TI - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
Digital to Analog Converters (DAC) - BU2500FV-E2TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-LSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
6 suppliers