Texas Instruments High-Performance Analog Digital-to-Analog Converter IC DAC122S085CISD

Description
SERIAL INPUT LOADING, 6us SETTLING TIME, 12-BIT DAC, DSO10, LLP-10 Product overview: DAC122S085CISD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC122S085CISD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SERIAL INPUT LOADING, 6us SETTLING TIME, 12-BIT DAC, DSO10, LLP-10 Product overview: DAC122S085CISD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC122S085CISD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Digital-to-Analog Converter IC
701-DAC122S085CISD
Digital-to-Analog Converter IC 701-DAC122S085CISD
SERIAL INPUT LOADING, 6us SETTLING TIME, 12-BIT DAC, DSO10, LLP-10 Product overview: DAC122S085CISD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC122S085CISD can be used for catalog matching and distributor lookup.

SERIAL INPUT LOADING, 6us SETTLING TIME, 12-BIT DAC, DSO10, LLP-10 Product overview: DAC122S085CISD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC122S085CISD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC122S085CISDTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC122S085CISDTR-ND
Digital to Analog Converters (DAC) DAC122S085CISDTR-ND
12 Bit Digital to Analog Converter 2 10-WSON (3x3)

12 Bit Digital to Analog Converter 2 10-WSON (3x3)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC122S085CISD - 868160-DAC122S085CISD - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC122S085CISD
868160-DAC122S085CISD
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC122S085CISD 868160-DAC122S085CISD
Manufacturer: Texas Instruments Win Source Part Number: 868160-DAC122S085CIS D Operating Temperature Range: -40°C ~ 105°C Features: 12 Bit Digital to Analog Converter 2 10-WSON (3x3) Package: Reel - TR Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: DAC122S085 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DAC122S085CISDDKR, DAC122S085CISDTR, DAC122S085CISDCT

Manufacturer: Texas Instruments
Win Source Part Number: 868160-DAC122S085CISD
Operating Temperature Range: -40°C ~ 105°C
Features: 12 Bit Digital to Analog Converter 2 10-WSON (3x3)
Package: Reel - TR
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DAC122S085
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DAC122S085CISDDKR, DAC122S085CISDTR, DAC122S085CISDCT

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC122S085CISD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC122S085CISD
Digital to Analog Converters (DAC) DAC122S085CISD
12 Bit Digital to Analog Converter 2 10-WSON (3x3)

12 Bit Digital to Analog Converter 2 10-WSON (3x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC122S085CISD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC122S085CISD
Digital to Analog Converters (DAC) DAC122S085CISD
12 Bit Digital to Analog Converter 2 10-WSON (3x3)

12 Bit Digital to Analog Converter 2 10-WSON (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC122S085CISD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC122S085CISD
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC122S085CISD
DAC, 1 FUNC, SERIAL INPUT LOADIN

DAC, 1 FUNC, SERIAL INPUT LOADIN

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC122S085CISD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC122S085CISD
Data Acquisition - Digital to Analog Converters (DAC) DAC122S085CISD
IC DAC 12BIT V-OUT 10WSON

IC DAC 12BIT V-OUT 10WSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-DAC122S085CISD DAC122S085CISDTR-ND 868160-DAC122S085CISD DAC122S085CISD DAC122S085CISD DAC122S085CISD DAC122S085CISD
Product Name Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC122S085CISD Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI, Serial, 3-WIRE SPI SPI; SPI, DSP
Resolution 12 bits 12 bits 12 bits 12 bits
Dissipation 2.3 milliwatts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 10-WFDFN Exposed Pad 10-WSON (3x3) 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1220E/2K5G4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1904637 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type So
Features Single-Supply
View Details
Digital to Analog Converters (DAC) - BU2507FV-E2CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "14-LSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
6 suppliers