Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC122S085CIMM/NOPB

Description
IC DAC 12BIT V-OUT 10VSSOP
Datasheet
Description
IC DAC 12BIT V-OUT 10VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC122S085CIMM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC122S085CIMM/NOPB
Digital to Analog Converters (DAC) DAC122S085CIMM/NOPB
IC DAC 12BIT V-OUT 10VSSOP

IC DAC 12BIT V-OUT 10VSSOP

Supplier's Site Datasheet
12Bit Dac, Dual, Msop10, Powerwise; Resolution (Bits) Texas Instruments - 28AH2124 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Dac, Dual, Msop10, Powerwise; Resolution (Bits) Texas Instruments
28AH2124
12Bit Dac, Dual, Msop10, Powerwise; Resolution (Bits) Texas Instruments 28AH2124
12BIT DAC, DUAL, MSOP10, POWERWISE; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

12BIT DAC, DUAL, MSOP10, POWERWISE; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC122S085CIMM/NOPB 28AH2124
Product Name Digital to Analog Converters (DAC) 12Bit Dac, Dual, Msop10, Powerwise; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details