Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC121S101CIMK/NOPB

Description
IC DAC 12BIT V-OUT TSOT23-6
Datasheet
Description
IC DAC 12BIT V-OUT TSOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC121S101CIMK/NOPB - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC121S101CIMK/NOPB
Digital to Analog Converters (DAC) DAC121S101CIMK/NOPB
IC DAC 12BIT V-OUT TSOT23-6

IC DAC 12BIT V-OUT TSOT23-6

Supplier's Site Datasheet
Digital To Analog Converter Dac, 12 Bit,; Msl Texas Instruments - 40AH4835 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit,; Msl Texas Instruments
40AH4835
Digital To Analog Converter Dac, 12 Bit,; Msl Texas Instruments 40AH4835
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT,; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT,; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Digital To Analog Converter Dac, 12 Bit, 30Msps, Tsot-6; Resolution (Bits) Texas Instruments - 65K5283 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit, 30Msps, Tsot-6; Resolution (Bits) Texas Instruments
65K5283
Digital To Analog Converter Dac, 12 Bit, 30Msps, Tsot-6; Resolution (Bits) Texas Instruments 65K5283
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, 30MSPS, TSOT-6; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSOT-23; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, 30MSPS, TSOT-6; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSOT-23; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters Digital-to-Analog Converters
Product Number DAC121S101CIMK/NOPB 40AH4835 65K5283
Product Name Digital to Analog Converters (DAC) Digital To Analog Converter Dac, 12 Bit,; Msl Texas Instruments Digital To Analog Converter Dac, 12 Bit, 30Msps, Tsot-6; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DR7DC DIN Rail Mounting Amplifier - DR7DC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 5k/500/20Hz(user selectable)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details