Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC1214U

Description
Win Source Part Number: 1055146-DAC1214U Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Current - Unbuffered Architecture: Multiplying DAC Number of Bits: 12 Data Interface: Serial Reference Type: External Voltage - Supply, Analog: 4.75V ~ 5.25V Voltage - Supply, Digital: 4.75V ~ 5.25V Settling Time: 500ns Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-DAC1214U Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1055146-DAC1214U Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Current - Unbuffered Architecture: Multiplying DAC Number of Bits: 12 Data Interface: Serial Reference Type: External Voltage - Supply, Analog: 4.75V ~ 5.25V Voltage - Supply, Digital: 4.75V ~ 5.25V Settling Time: 500ns Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-DAC1214U Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1055146-DAC1214U
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1055146-DAC1214U
Win Source Part Number: 1055146-DAC1214U Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Current - Unbuffered Architecture: Multiplying DAC Number of Bits: 12 Data Interface: Serial Reference Type: External Voltage - Supply, Analog: 4.75V ~ 5.25V Voltage - Supply, Digital: 4.75V ~ 5.25V Settling Time: 500ns Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-DAC1214U Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1055146-DAC1214U
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Current - Unbuffered
Architecture: Multiplying DAC
Number of Bits: 12
Data Interface: Serial
Reference Type: External
Voltage - Supply, Analog: 4.75V ~ 5.25V
Voltage - Supply, Digital: 4.75V ~ 5.25V
Settling Time: 500ns
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-DAC1214U
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Quad SOIC Digital-to-Analog Converter IC - 701-DAC1214U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SOIC Digital-to-Analog Converter IC
701-DAC1214U
Quad SOIC Digital-to-Analog Converter IC 701-DAC1214U
QUAD, SERIAL INPUT LOADING, 0.5us SETTLING TIME, 12-BIT DAC, PDSO28, SOIC-28 Product overview: DAC1214U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1214U can be used for catalog matching and distributor lookup.

QUAD, SERIAL INPUT LOADING, 0.5us SETTLING TIME, 12-BIT DAC, PDSO28, SOIC-28 Product overview: DAC1214U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1214U can be used for catalog matching and distributor lookup.

Supplier's Site
Digital to Analog Converters (DAC) - DAC1214U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC1214U
Digital to Analog Converters (DAC) DAC1214U
12 Bit Digital to Analog Converter 4 28-SOIC

12 Bit Digital to Analog Converter 4 28-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC1214U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC1214U
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC1214U
IC DAC 12BIT A-OUT 28SOIC

IC DAC 12BIT A-OUT 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1055146-DAC1214U 701-DAC1214U DAC1214U DAC1214U
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Quad SOIC Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; Serial Serial
Package Type SOIC SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width) 28-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - AD5308BRU - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
Digital to Analogue Converters - 7591020P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 20
Resolution 12 bits
View Details
DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC081C081CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
7 suppliers
Digital to Analog Converters (DAC) - 846-BD79710FVM-LBTR-ND - DigiKey
Specs
Interface Type Serial
Package Type VSSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Packing Method Tape Reel
View Details