SERIAL INPUT LOADING, 8us SETTLING TIME, 10-BIT DAC, PDSO6, TSOT-6 Product overview: DAC101S101CIMKX from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC101S101CIMKX can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 1 SOT-23-THIN
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1166376-DAC101S101CI
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): AD5611ACPZ-RL7; DAC101S101CIMK; DAC101S101CIMKX; DAC101S101QCMKX;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC DAC 10BIT V-OUT TSOT23-6
10 Bit Digital to Analog Converter 1 SOT-23-THIN
IC DAC 10BIT V-OUT TSOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC101S101CIMKX | DAC101S101CIMKX-ND | 1166376-DAC101S101CIMKX | DAC101S101CIMKX | DAC101S101CIMKX | DAC101S101CIMKX |
| Product Name | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC101S101CIMKX | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI, Serial, 3-WIRE | SPI | SPI; SPI, DSP | |||
| Package Type | SOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | ||
| Resolution | 10 bits | 10 bits | 10 bits | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |