Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1166357-DAC088S085CI
Family Name: DAC088S085
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): AD5318BRU; AD5308BRUZ-REEL7; AD5318ARUZ;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
8-Bit 8-Ch DAC, SPI, 4.5us Settling, 5.5V, 125°C, SOIC Product overview: DAC088S085CISQ from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC088S085CISQ can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 8 16-WQFN (4x4)
IC DAC 8BIT V-OUT 16WQFN
8 Bit Digital to Analog Converter 8 16-WQFN (4x4)
IC DAC 8BIT V-OUT 16WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1166357-DAC088S085CISQ | 701-DAC088S085CISQ | DAC088S085CISQTR-ND | DAC088S085CISQ | DAC088S085CISQ | DAC088S085CISQ |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC088S085CISQ | 8-bit 5.5V SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI, Serial, 3-WIRE | SPI | SPI; SPI, DSP | |||
| Resolution | 8 bits | 8 bits | 8 bits | |||
| Dissipation | 7.1 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad |