Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC084S085CISD

Description
8 Bit Digital to Analog Converter 4 10-WSON (3x3)
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 4 10-WSON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC084S085CISDTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC084S085CISDTR-ND
Digital to Analog Converters (DAC) DAC084S085CISDTR-ND
8 Bit Digital to Analog Converter 4 10-WSON (3x3)

8 Bit Digital to Analog Converter 4 10-WSON (3x3)

Buy Now Datasheet
Singapore, Singapore
8-bit 5.5V Digital-to-Analog Converter IC
701-DAC084S085CISD
8-bit 5.5V Digital-to-Analog Converter IC 701-DAC084S085CISD
8-Bit 4-Ch DAC, SPI, 2.7-5.5V, 4.5us Settling, 10-PDSO Product overview: DAC084S085CISD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC084S085CISD can be used for catalog matching and distributor lookup.

8-Bit 4-Ch DAC, SPI, 2.7-5.5V, 4.5us Settling, 10-PDSO Product overview: DAC084S085CISD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC084S085CISD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC084S085CISD - 852252-DAC084S085CISD - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC084S085CISD
852252-DAC084S085CISD
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC084S085CISD 852252-DAC084S085CISD
Manufacturer: Texas Instruments Win Source Part Number: 852252-DAC084S085CIS D Features: Bit Digital to Analog Converter Package: Reel - TR Part Status: Obsolete Family Name: DAC084S085 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DAC084S085CISDDKR, DAC084S085CISDTR, DAC084S085CISDCT

Manufacturer: Texas Instruments
Win Source Part Number: 852252-DAC084S085CISD
Features: Bit Digital to Analog Converter
Package: Reel - TR
Part Status: Obsolete
Family Name: DAC084S085
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DAC084S085CISDDKR, DAC084S085CISDTR, DAC084S085CISDCT

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC084S085CISD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC084S085CISD
Data Acquisition - Digital to Analog Converters (DAC) DAC084S085CISD
IC DAC 8BIT V-OUT 10WSON

IC DAC 8BIT V-OUT 10WSON

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC084S085CISD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC084S085CISD
Digital to Analog Converters (DAC) DAC084S085CISD
8 Bit Digital to Analog Converter 4 10-WSON (3x3)

8 Bit Digital to Analog Converter 4 10-WSON (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC084S085CISD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC084S085CISD
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC084S085CISD
IC DAC 8BIT V-OUT 10WSON

IC DAC 8BIT V-OUT 10WSON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC084S085CISDTR-ND 701-DAC084S085CISD 852252-DAC084S085CISD DAC084S085CISD DAC084S085CISD DAC084S085CISD
Product Name Digital to Analog Converters (DAC) 8-bit 5.5V Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC084S085CISD Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI SPI, Serial, 3-WIRE SPI; SPI, DSP
Package Type 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 10
Resolution 8 bits 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1913211 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type SSOP; Tssop
Features Single-Supply
View Details
AMC1304L25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface - AMC1304L25DW - Texas Instruments
Specs
Interface Type LVDS
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
8bit 8ch D/A converter - BH2226FV - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers