Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1166343-DAC082S085CI
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
8 Bit Digital to Analog Converter 2 10-WSON (3x3)
SERIAL INPUT LOADING, 3us SETTLING TIME, 8-BIT DAC, PDSO10, LLP-10 Product overview: DAC082S085CISDX from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC082S085CISDX can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 2 10-WSON (3x3)
IC DAC 8BIT V-OUT 10WSON
IC DAC 8BIT V-OUT 10WSON
IC DAC 8BIT V-OUT 10WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1166343-DAC082S085CISDX | DAC082S085CISDX-ND | 701-DAC082S085CISDX | DAC082S085CISDX | DAC082S085CISDX | 815-DAC082S085CISDX | DAC082S085CISDX |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC082S085CISDX | Digital to Analog Converters (DAC) | 8-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | IC DAC 8BIT V-OUT 10WSON | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI | SPI, Serial, 3-WIRE | SPI; SPI, DSP | Serial; SPI; SPI, DSP | |||
| Package Type | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Pins | 10 | 10 | |||||
| Resolution | 8 bits | 8 bits | 8 bits | 1 bits |