Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1166342-DAC082S085CI
Family Name: DAC082S085
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): SMP9210S; SMP9211S; MAX5721EUA+T; MCP4802T-E/MS;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
8 Bit Digital to Analog Converter 2 10-WSON (3x3)
IC DAC 8BIT V-OUT 10WSON
IC DAC 8BIT V-OUT 10WSON
IC DAC 8BIT V-OUT 10WSON
8 Bit Digital to Analog Converter 2 10-WSON (3x3)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1166342-DAC082S085CISD | DAC082S085CISDTR-ND | DAC082S085CISD | DAC082S085CISD | 815-DAC082S085CISD | DAC082S085CISD |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC082S085CISD | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | IC DAC 8BIT V-OUT 10WSON | Digital to Analog Converters (DAC) |
| Interface Type | SPI | SPI; SPI, DSP | Serial; SPI; SPI, DSP | |||
| Package Type | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 10 | 11 | ||||
| Resolution | 8 bits | 1 bits | 8 bits |