Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1166339-DAC081S101CI
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
SERIAL INPUT LOADING, 3us SETTLING TIME, 8-BIT DAC, PDSO8, MSOP-8 Product overview: DAC081S101CIMMX from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC081S101CIMMX can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 8BIT V-OUT 8VSSOP
IC DAC 8BIT V-OUT 8VSSOP
8 Bit Digital to Analog Converter 1 8-VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1166339-DAC081S101CIMMX | 701-DAC081S101CIMMX | DAC081S101CIMMX-ND | DAC081S101CIMMX | DAC081S101CIMMX | DAC081S101CIMMX |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC081S101CIMMX | 8-bit MSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI, Serial, 3-WIRE | SPI | SPI; SPI, DSP | |||
| Package Type | MSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Resolution | 8 bits | 8 bits | 8 bits | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |