Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC081C085CIMM/NOPB

Description
IC DAC 8BIT V-OUT 8VSSOP
Datasheet
Description
IC DAC 8BIT V-OUT 8VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC081C085CIMM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC081C085CIMM/NOPB
Digital to Analog Converters (DAC) DAC081C085CIMM/NOPB
IC DAC 8BIT V-OUT 8VSSOP

IC DAC 8BIT V-OUT 8VSSOP

Supplier's Site Datasheet
Dac, 8Bit, Vssop-8; Resolution (Bits) Texas Instruments - 28AH2119 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 8Bit, Vssop-8; Resolution (Bits) Texas Instruments
28AH2119
Dac, 8Bit, Vssop-8; Resolution (Bits) Texas Instruments 28AH2119
DAC, 8BIT, VSSOP-8; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DAC, 8BIT, VSSOP-8; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC081C085CIMM/NOPB 28AH2119
Product Name Digital to Analog Converters (DAC) Dac, 8Bit, Vssop-8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details