Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC0808LCN/NOPB

Description
IC DAC 8BIT A-OUT 16DIP
Datasheet
Description
IC DAC 8BIT A-OUT 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC0808LCN/NOPB - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC0808LCN/NOPB
Digital to Analog Converters (DAC) DAC0808LCN/NOPB
IC DAC 8BIT A-OUT 16DIP

IC DAC 8BIT A-OUT 16DIP

Supplier's Site Datasheet
Ic, 8Bit Dac, Parallel, 16Dip; Resolution (Bits) Texas Instruments - 31AH1452 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Dac, Parallel, 16Dip; Resolution (Bits) Texas Instruments
31AH1452
Ic, 8Bit Dac, Parallel, 16Dip; Resolution (Bits) Texas Instruments 31AH1452
IC, 8BIT DAC, PARALLEL, 16DIP; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:CMOS, Parallel, TTL; Supply Voltage Range:4.5V to 5.5V, -4.5V to -16.5V; ADC / DAC Case Style:DIP; No. of Pins:16Pins; Input Channel RoHS Compliant: Yes

IC, 8BIT DAC, PARALLEL, 16DIP; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:CMOS, Parallel, TTL; Supply Voltage Range:4.5V to 5.5V, -4.5V to -16.5V; ADC / DAC Case Style:DIP; No. of Pins:16Pins; Input Channel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC0808LCN/NOPB 31AH1452
Product Name Digital to Analog Converters (DAC) Ic, 8Bit Dac, Parallel, 16Dip; Resolution (Bits) Texas Instruments
Operating Temperature 32 to 167 F (0 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details