Texas Instruments Standard Linear and Logic 5V 32mA SOIC Logic IC CY74FCT841CTSOC

Description
10-Bit 3-State D-Type Latch SOIC, 5V, 32mA Output Product overview: CY74FCT841CTSOC from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 32mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 32mA, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-CY74FCT841CTSOC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-Bit 3-State D-Type Latch SOIC, 5V, 32mA Output Product overview: CY74FCT841CTSOC from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 32mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 32mA, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-CY74FCT841CTSOC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 32mA SOIC Logic IC
708-CY74FCT841CTSOC
5V 32mA SOIC Logic IC 708-CY74FCT841CTSOC
10-Bit 3-State D-Type Latch SOIC, 5V, 32mA Output Product overview: CY74FCT841CTSOC from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 32mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 32mA, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-CY74FCT841CTSOC can be used for catalog matching and distributor lookup.

10-Bit 3-State D-Type Latch SOIC, 5V, 32mA Output Product overview: CY74FCT841CTSOC from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 32mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 32mA, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-CY74FCT841CTSOC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-CY74FCT841CTSOC
Product Name 5V 32mA SOIC Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4019BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-4199-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Logic Gates - 7989102P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details