The CY74FCT827CTSOCT is a 10-bit bus buffer with 3-state outputs in a 24-pin SOIC package, designed for high-capacitance load drive and low bus loading. It operates with a supply voltage range of 4.75 V to 5.25 V, supports TTL input and output logic levels, and provides a maximum sink current of 64 mA and source current of 32 mA per output. The device features I_off for partial-power-down operation and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. It is rated for operation from -40°C to 85°C.
10-Bit Buffers/Drivers with 3-State Outputs 24-SOIC -40 to 85
10-Bit 3-State Buffer/Driver, 5V, 10ns, SOIC Product overview: CY74FCT827CTSOCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT827CTSOCT
Bus Driver, FCT Series, 10-Func, 10-Bit, True Output, CMOS, PDSO24
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT827CTSOCT | 704-CY74FCT827CTSOCT | CY74FCT827CTSOCT |
| Product Name | CY74FCT827T 10-Bit Buffers/Drivers with 3-State Outputs | 5V SOIC Interface Transceiver IC | |
| Technology | FCT | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |