Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT541TSOC CY74FCT541TSOC

Description
Manufacturer: Texas Instruments Win Source Part Number: 1164436-CY74FCT541TS OC Series: 74FCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: CY74FCT541 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI74FCT541TSEX; PI74FCT541TSX; PI74FCT541TS; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1164436-CY74FCT541TS OC Series: 74FCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: CY74FCT541 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI74FCT541TSEX; PI74FCT541TSX; PI74FCT541TS; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT541TSOC - 1164436-CY74FCT541TSOC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT541TSOC
1164436-CY74FCT541TSOC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT541TSOC 1164436-CY74FCT541TSOC
Manufacturer: Texas Instruments Win Source Part Number: 1164436-CY74FCT541TS OC Series: 74FCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: CY74FCT541 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PI74FCT541TSEX; PI74FCT541TSX; PI74FCT541TS; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1164436-CY74FCT541TSOC
Series: 74FCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CY74FCT541
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): PI74FCT541TSEX; PI74FCT541TSX; PI74FCT541TS;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1164436-CY74FCT541TSOC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT541TSOC
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - DS36277TM/NOPB - 869572-DS36277TM/NOPB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details