The CY74FCT541CTQCT is an 8-bit noninverting buffer/line driver with 3-state outputs, housed in a 20-pin SSOP package. It operates with a supply voltage of 4.75 V to 5.25 V, supports a high-level output current of -32 mA and a low-level output current of 64 mA, and is characterized for operation from -40°C to 85°C. The device features matched rise and fall times, I_off for partial-power-down operation, and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. It is fully compatible with TTL input and output logic levels.
Octal Buffers and Line Drivers with 3-State Outputs 20-SSOP -40 to 85
Bus Driver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
8-Ch 3-State Buffer IC, 5V, 4.1ns, SSOP Product overview: CY74FCT541CTQCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT541CTQCT can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT541CTQCT | CY74FCT541CTQCT | 704-CY74FCT541CTQCT |
| Product Name | CY74FCT541T Octal Buffers and Line Drivers with 3-State Outputs | 5V SSOP Interface Transceiver IC | |
| Technology | FCT | ||
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |