COM8116T-013ACD -- LOGIC - PARITY GENERATORS AND CHECKERS
Rochester Electronics
Logic - Parity Generators and Checkers
COM8116T-013ACD
Description
BAUD RATE GENERATOR
-
Lingto Electronic Limited
Datasheet
Description
BAUD RATE GENERATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Parity Checkers and Generators |
|
Product Number
|
COM8116T-013ACD |
|
Product Name
|
Logic - Parity Generators and Checkers |
Unlock Full Specs
to access all available technical data
Similar Products
Operating Current
1 to 20 mA
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Package Type
Other; CDIP,CFP
Logic Family
TTL; TTL
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Number of Bits
9
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Lansdale Semiconductor, Inc.
Number of Bits
8
Supply Voltage
Other; 7 VDC
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details