Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ANALOG MULTIPLEXERS
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CY74FCT399CTQCTG4 -- LOGIC - SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Texas Instruments High-Performance Analog
Logic - Signal Switches, Multiplexers, Decoders
CY74FCT399CTQCTG4
Description
IC MULTIPLEXER 4 X 1:1 16SSOP
Lingto Electronic Limited
Done
Datasheet
Description
IC MULTIPLEXER 4 X 1:1 16SSOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CY74FCT399CTQCTG4
Logic - Signal Switches, Multiplexers, Decoders
CY74FCT399CTQCTG4
IC MULTIPLEXER 4 X 1:1 16SSOP
IC MULTIPLEXER 4 X 1:1 16SSOP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
IC Analog Multiplexers
Product Number
CY74FCT399CTQCTG4
Product Name
Logic - Signal Switches, Multiplexers, Decoders
Configuration
4 x 1:1
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Analog Switch and Multiplexer IC
74CBTLV1G125GM
Specs
Supply Voltage (V
S
)
2.3 to ? volts
Operating Temperature
-40 C (-40 F)
View Details
RS Components, Ltd.
Multiplexer & Demultiplexer ICs
1898175P
Specs
Configuration
Dual SPDT
Number of Pins
10
View Details
Texas Instruments
16-bit 5V 64mA Analog Switch and Multiplexer IC
74CBT16244DGVRE4
Specs
Standards and Certifications
RoHS
Supply Voltage (V
S
)
5 volts
Min Operating Current
0.0030 mA
View Details
2
suppliers
Rochester Electronics
Logic - Signal Switches, Multiplexers, Decoders
74CBTLV3253DGVRE4
Specs
Configuration
2 x 4:1
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details