Texas Instruments Standard Linear and Logic 8-bit 250MHz SSOP Logic IC CY74FCT374CTQCT

Description
8-Bit D-Type Driver, 250MHz, 3-State, SSOP-20 Product overview: CY74FCT374CTQCT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 250MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 250MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CY74FCT374CTQCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Driver, 250MHz, 3-State, SSOP-20 Product overview: CY74FCT374CTQCT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 250MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 250MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CY74FCT374CTQCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 250MHz SSOP Logic IC
706-CY74FCT374CTQCT
8-bit 250MHz SSOP Logic IC 706-CY74FCT374CTQCT
8-Bit D-Type Driver, 250MHz, 3-State, SSOP-20 Product overview: CY74FCT374CTQCT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 250MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 250MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CY74FCT374CTQCT can be used for catalog matching and distributor lookup.

8-Bit D-Type Driver, 250MHz, 3-State, SSOP-20 Product overview: CY74FCT374CTQCT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 250MHz, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 250MHz, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CY74FCT374CTQCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CY74FCT374CTQCT
Product Name 8-bit 250MHz SSOP Logic IC
Gate Type Buffer/Driver; D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC3G04DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual Logic IC - 705-54AC14/QCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
5 suppliers