Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2543ATQCT CY74FCT2543ATQCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1164424-CY74FCT2543A TQCT Series: 74FCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 12mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: CY74FCT2543 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP/QSOP Alternative Parts (Cross-Reference): PI74FCT543ATQE; 74FCT543ATQ; 74FCT2543TQ8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1164424-CY74FCT2543A TQCT Series: 74FCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 12mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: CY74FCT2543 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP/QSOP Alternative Parts (Cross-Reference): PI74FCT543ATQE; 74FCT543ATQ; 74FCT2543TQ8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2543ATQCT - 1164424-CY74FCT2543ATQCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2543ATQCT
1164424-CY74FCT2543ATQCT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2543ATQCT 1164424-CY74FCT2543ATQCT
Manufacturer: Texas Instruments Win Source Part Number: 1164424-CY74FCT2543A TQCT Series: 74FCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 12mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: CY74FCT2543 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP/QSOP Alternative Parts (Cross-Reference): PI74FCT543ATQE; 74FCT543ATQ; 74FCT2543TQ8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1164424-CY74FCT2543ATQCT
Series: 74FCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 12mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CY74FCT2543
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP/QSOP
Alternative Parts (Cross-Reference): PI74FCT543ATQE; 74FCT543ATQ; 74FCT2543TQ8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CY74FCT2543ATQCT - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Registered Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - CY74FCT2543ATQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CY74FCT2543ATQCT
Buffers, Drivers, Receivers, Transceivers CY74FCT2543ATQCT
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1164424-CY74FCT2543ATQCT CY74FCT2543ATQCT CY74FCT2543ATQCT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2543ATQCT Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount Surface Mount; 24-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details