Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 000319-CY74FCT245TQC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP/QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | CY74FCT245TQCT | 000319-CY74FCT245TQCT | CY74FCT245TQCT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT245TQCT | Buffers, Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | Surface Mount; SMD (SMT) | Surface Mount; 20-SSOP (0.154\", 3.90mm Width) |