Octal buffers and line drivers with 3-state outputs in a 20-SSOP package, designed for operation from -40°C to 85°C, with a propagation delay of 4.1 ns, matched rise and fall times, and output sink and source currents of 64 mA and 32 mA respectively. The device supports partial-power-down operation, complies with TTL input and output levels, and exceeds ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Octal Buffers and Line Drivers with 3-State Outputs 20-SSOP -40 to 85
Octal 3-State Buffer/Line Driver, 8-Bit, 5V, SSOP, 4.1ns Product overview: CY74FCT244CTQCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT244CTQCT can be used for catalog matching and distributor lookup.
Bus Driver, FCT Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT244CTQCT | 704-CY74FCT244CTQCT | CY74FCT244CTQCT |
| Product Name | CY74FCT244T Octal Buffers and Line Drivers with 3-State Outputs | 8-bit 5V SSOP Interface Transceiver IC | |
| Technology | FCT | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |