The CY74FCT244ATQCT is an 8-bit buffer/line driver with 3-state outputs, designed for memory addressing, clock driving, and bus communication. It operates from -40°C to 85°C and is packaged in a 20-pin SSOP (DBQ) configuration. The device supports TTL input and output levels, features matched rise and fall times, and includes ESD protection exceeding 2000 V human-body model and 200 V machine model. It enables partial-power-down operation with I_off circuitry to prevent backflow current. Output sink current is 64 mA and source current is 32 mA for the CY74FCT244T family. It is RoHS compliant with NIPDAU lead finish and has a Level-2-260C-1 year MSL rating.
Octal Buffers and Line Drivers with 3-State Outputs 20-SSOP -40 to 85
8-Ch Buffer/Line Driver, 5V, 3-State, 4.6ns, SSOP Product overview: CY74FCT244ATQCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT244ATQCT can be used for catalog matching and distributor lookup.
Bus Driver, FCT Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT244ATQCT | 704-CY74FCT244ATQCT | CY74FCT244ATQCT |
| Product Name | CY74FCT244T Octal Buffers and Line Drivers with 3-State Outputs | 5V SSOP Interface Transceiver IC | |
| Technology | FCT | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |