The CY74FCT240TSOCT is an 8-bit buffer/line driver with 3-state outputs in a 20-pin SOIC package, operating from -40°C to 85°C. It features matched rise and fall times, TTL-compatible input and output levels, and supports partial-power-down mode. The device offers a maximum sink current of 64 mA and a source current of 32 mA per output. ESD protection exceeds 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. The output enables are controlled by two independent active-low enable pins. It is designed for memory address driving, clock buffering, and bus transmission applications.
Octal Buffers/Drivers with 3-State Outputs 20-SOIC -40 to 85
Bus Driver, FCT Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
Octal 3-State Buffer/Driver, 8-Bit, SOIC, 5V, -40 to 85°C Product overview: CY74FCT240TSOCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT240TSOCT can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT240TSOCT | CY74FCT240TSOCT | 704-CY74FCT240TSOCT |
| Product Name | CY74FCT240T Octal Buffers/Drivers with 3-State Outputs | 8-bit 5V SOIC Interface Transceiver IC | |
| Technology | FCT | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |