Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT240ATQC CY74FCT240ATQC

Description
Manufacturer: Texas Instruments Win Source Part Number: 752792-CY74FCT240ATQ C Manufacturer Homepage: www.ti.com Reference case: SSOP20 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 752792-CY74FCT240ATQ C Manufacturer Homepage: www.ti.com Reference case: SSOP20 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT240ATQC - 752792-CY74FCT240ATQC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT240ATQC
752792-CY74FCT240ATQC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT240ATQC 752792-CY74FCT240ATQC
Manufacturer: Texas Instruments Win Source Part Number: 752792-CY74FCT240ATQ C Manufacturer Homepage: www.ti.com Reference case: SSOP20 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 752792-CY74FCT240ATQC
Manufacturer Homepage: www.ti.com
Reference case: SSOP20
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 752792-CY74FCT240ATQC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT240ATQC
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details