The CY74FCT2244TQCT is an 8-bit buffer/line driver with 3-state outputs and on-chip 25-Ω series resistors for noise reduction, housed in a 20-pin SSOP package. It operates over a temperature range of -40°C to 85°C with a supply voltage of 4.75 V to 5.25 V, provides 12 mA sink and 15 mA source current, and supports TTL logic levels. The device includes I_off circuitry for partial-power-down operation and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Octal Buffers/Line Drivers with 3-State Outputs and Series Damping Resistors 20-SSOP -40 to 85
Bus Driver, FCT Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
Octal 3-State Buffer/Line Driver, 8-Bit, 6.5ns, 5V, SSOP Product overview: CY74FCT2244TQCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT2244TQCT can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT2244TQCT | CY74FCT2244TQCT | 704-CY74FCT2244TQCT |
| Product Name | CY74FCT2244T Octal Buffers/Line Drivers with 3-State Outputs and Series Damping Resistors | 8-bit 5V SSOP Interface Transceiver IC | |
| Technology | FCT | ||
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |