The CY74FCT2244CTQCT is an 8-bit buffer/line driver with 3-state outputs and integrated 25-Ω series resistors for noise reduction, housed in a 20-pin SSOP package. It operates from 4.75 V to 5.25 V with a temperature range of -40°C to 85°C, supplies 12 mA sink and 15 mA source current, and supports partial-power-down operation via I_off circuitry. ESD protection meets JESD 22 standards at 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. All inputs must be tied to V_CC or GND for proper operation.
Octal Buffers/Line Drivers with 3-State Outputs and Series Damping Resistors 20-SSOP -40 to 85
Octal 3-State Buffer/Line Driver, 8-Bit, 4.1ns, 5V, SSOP Product overview: CY74FCT2244CTQCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT2244CTQCT
Bus Driver, FCT Series, 8-Func, 4-Bit, Inverted Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT2244CTQCT | 704-CY74FCT2244CTQCT | CY74FCT2244CTQCT |
| Product Name | CY74FCT2244T Octal Buffers/Line Drivers with 3-State Outputs and Series Damping Resistors | 8-bit 5V SSOP Interface Transceiver IC | |
| Technology | FCT | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |