The CY74FCT191CTSOCT is a 4-bit up/down binary counter designed for synchronous counting and asynchronous presetting. It features a count enable input, terminal count output, and ripple-clock output, allowing for versatile implementation in various counting applications. The device operates with a typical output high voltage of 3.3 V and supports partial-power-down mode through its Ioff circuitry, which prevents backflow current when powered down. It is specified for a maximum output sink current of 64 mA and a source current of 32 mA. The counter is housed in a 16-pin SOIC package and is suitable for applications requiring reliable performance with improved noise characteristics due to its edge-rate control circuitry. ESD protection exceeds JESD 22 standards, ensuring robustness in handling.
Binary Counter, FCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC SYNC 4BIT UP/DN CNTR 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CY74FCT191CTSOCT | CY74FCT191CTSOCT-ND | CY74FCT191CTSOCT | CY74FCT191CTSOCT |
| Product Name | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Synchronous | Synchronous | Synchronous | |
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN | |
| Package Type | SOP; SOP16 | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |
| Logic Family | CMOS; FCT |