Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16543CTPVCT CY74FCT16543CTPVCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 765335-CY74FCT16543C TPVCT Series: 74FCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: CY74FCT16543 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74FCT16543CTPV; 74FCT16543CTPV8; 74FCT16543CTPVG8; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765335-CY74FCT16543C TPVCT Series: 74FCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: CY74FCT16543 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74FCT16543CTPV; 74FCT16543CTPV8; 74FCT16543CTPVG8; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16543CTPVCT - 765335-CY74FCT16543CTPVCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16543CTPVCT
765335-CY74FCT16543CTPVCT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16543CTPVCT 765335-CY74FCT16543CTPVCT
Manufacturer: Texas Instruments Win Source Part Number: 765335-CY74FCT16543C TPVCT Series: 74FCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: CY74FCT16543 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74FCT16543CTPV; 74FCT16543CTPV8; 74FCT16543CTPVG8; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765335-CY74FCT16543CTPVCT
Series: 74FCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: CY74FCT16543
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): 74FCT16543CTPV; 74FCT16543CTPV8; 74FCT16543CTPVG8;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CY74FCT16543CTPVCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CY74FCT16543CTPVCT
Buffers, Drivers, Receivers, Transceivers CY74FCT16543CTPVCT
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Buy Now
IC TXRX 16BIT LATCHED 56SSOP - 815-CY74FCT16543CTPVCT - Utmel Electronic Limited
Hong Kong, China
IC TXRX 16BIT LATCHED 56SSOP
815-CY74FCT16543CTPVCT
IC TXRX 16BIT LATCHED 56SSOP 815-CY74FCT16543CTPVCT
IC TXRX 16BIT LATCHED 56SSOP

IC TXRX 16BIT LATCHED 56SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 765335-CY74FCT16543CTPVCT CY74FCT16543CTPVCT 815-CY74FCT16543CTPVCT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16543CTPVCT Buffers, Drivers, Receivers, Transceivers IC TXRX 16BIT LATCHED 56SSOP
Package Type Surface Mount; SMD Surface Mount; 56-BSSOP (0.295\", 7.50mm Width) Surface Mount; 56-BSSOP (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details