Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16543ATPACT CY74FCT16543ATPACT

Description
Manufacturer: Texas Instruments Win Source Part Number: 867618-CY74FCT16543A TPACT Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP Package: 56-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74FCT16543 Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-12973-1, 296-12973-2, -74FCT16543ATPACTE4, 296-12973-6, -74FCT16543ATPACTG4- NDR, -74FCT16543ATPACTG4, 74FCT16543ATPACTE4, -296-12973-1, -296-12973-1-ND, -CY74FCT16543ATPACT- NDR, 74FCT16543ATPACTE4-N D, -74FCT16543ATPACTE4- NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 867618-CY74FCT16543A TPACT Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP Package: 56-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74FCT16543 Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-12973-1, 296-12973-2, -74FCT16543ATPACTE4, 296-12973-6, -74FCT16543ATPACTG4- NDR, -74FCT16543ATPACTG4, 74FCT16543ATPACTE4, -296-12973-1, -296-12973-1-ND, -CY74FCT16543ATPACT- NDR, 74FCT16543ATPACTE4-N D, -74FCT16543ATPACTE4- NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16543ATPACT - 867618-CY74FCT16543ATPACT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16543ATPACT
867618-CY74FCT16543ATPACT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16543ATPACT 867618-CY74FCT16543ATPACT
Manufacturer: Texas Instruments Win Source Part Number: 867618-CY74FCT16543A TPACT Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP Package: 56-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74FCT16543 Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-12973-1, 296-12973-2, -74FCT16543ATPACTE4, 296-12973-6, -74FCT16543ATPACTG4- NDR, -74FCT16543ATPACTG4, 74FCT16543ATPACTE4, -296-12973-1, -296-12973-1-ND, -CY74FCT16543ATPACT- NDR, 74FCT16543ATPACTE4-N D, -74FCT16543ATPACTE4- NDR

Manufacturer: Texas Instruments
Win Source Part Number: 867618-CY74FCT16543ATPACT
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP
Package: 56-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74FCT16543
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-12973-1, 296-12973-2, -74FCT16543ATPACTE4, 296-12973-6, -74FCT16543ATPACTG4-NDR, -74FCT16543ATPACTG4, 74FCT16543ATPACTE4, -296-12973-1, -296-12973-1-ND, -CY74FCT16543ATPACT-NDR, 74FCT16543ATPACTE4-ND, -74FCT16543ATPACTE4-NDR

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CY74FCT16543ATPACT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CY74FCT16543ATPACT
Buffers, Drivers, Receivers, Transceivers CY74FCT16543ATPACT
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 867618-CY74FCT16543ATPACT CY74FCT16543ATPACT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16543ATPACT Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details