The CY74FCT163T is a synchronous 4-bit binary counter with synchronous reset, parallel load, and dual count-enable inputs for modular design. It is available in a 16-pin SSOP package with dimensions of 6.4 mm width, 5.2 mm length, and 2.1 mm thickness, operating from -40°C to 85°C. The device supports partial-power-down operation via I_off circuitry, features matched rise and fall times, and complies with ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. It is fully TTL-compatible and provides 64 mA sink and 32 mA source output drive capability.
Synchronous 4-Bit Binary Counter 16-SSOP -40 to 85
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
IC BINARY COUNTER 4-BIT 16SSOP
IC SYNC 4-BIT BIN CNTR 16SSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CY74FCT163CTQCTE4 | CY74FCT163CTQCTE4-ND | CY74FCT163CTQCTE4 | CY74FCT163CTQCTE4 | CY74FCT163CTQCTE4 |
| Product Name | CY74FCT163T Synchronous 4-Bit Binary Counter | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Synchronous | Synchronous | Synchronous | ||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | |||
| Package Type | SOIC,SSOP | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SSOP | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) | |
| Logic Family | FCT | ||||
| Number of Stages (Bits) | 4 bits |