Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162823ATPAC CY74FCT162823ATPAC

Description
Manufacturer: Texas Instruments Win Source Part Number: 248736-CY74FCT162823 ATPAC Family Name: CY74FCT162823 Alternative Parts (Cross-Reference): 74FCT162823ATPA; 74FCT162823ATPA8; 74FCT162823ATPAG8; 74FCT162823ATPAG; Introduction Date: August 01, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 248736-CY74FCT162823 ATPAC Family Name: CY74FCT162823 Alternative Parts (Cross-Reference): 74FCT162823ATPA; 74FCT162823ATPA8; 74FCT162823ATPAG8; 74FCT162823ATPAG; Introduction Date: August 01, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162823ATPAC - 248736-CY74FCT162823ATPAC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162823ATPAC
248736-CY74FCT162823ATPAC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162823ATPAC 248736-CY74FCT162823ATPAC
Manufacturer: Texas Instruments Win Source Part Number: 248736-CY74FCT162823 ATPAC Family Name: CY74FCT162823 Alternative Parts (Cross-Reference): 74FCT162823ATPA; 74FCT162823ATPA8; 74FCT162823ATPAG8; 74FCT162823ATPAG; Introduction Date: August 01, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 248736-CY74FCT162823ATPAC
Family Name: CY74FCT162823
Alternative Parts (Cross-Reference): 74FCT162823ATPA; 74FCT162823ATPA8; 74FCT162823ATPAG8; 74FCT162823ATPAG;
Introduction Date: August 01, 1994
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 248736-CY74FCT162823ATPAC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162823ATPAC
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details