Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT16245CTPVC

Description
IC TXRX NON-INVERT 5.5V 48SSOP
Datasheet
Description
IC TXRX NON-INVERT 5.5V 48SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245CTPVC - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CY74FCT16245CTPVC
Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT16245CTPVC
IC TXRX NON-INVERT 5.5V 48SSOP

IC TXRX NON-INVERT 5.5V 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CY74FCT16245CTPVC
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3120SR-ND - DigiKey
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
Telecom - SI32193-A-ZM2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details