Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245CTPVC CY74FCT16245CTPVC

Description
Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48
Request a Quote Datasheet
Description
Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY74FCT16245CTPVC - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48

Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245CTPVC - 143832-CY74FCT16245CTPVC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245CTPVC
143832-CY74FCT16245CTPVC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245CTPVC 143832-CY74FCT16245CTPVC
Manufacturer: Texas Instruments Win Source Part Number: 143832-CY74FCT16245C TPVC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143832-CY74FCT16245CTPVC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CY74FCT16245CTPVC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CY74FCT16245CTPVC
Buffers, Drivers, Receivers, Transceivers CY74FCT16245CTPVC
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number CY74FCT16245CTPVC 143832-CY74FCT16245CTPVC CY74FCT16245CTPVC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245CTPVC Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details