The CY54FCT240ATDMB is an 8-bit buffer/line driver with 3-state outputs, housed in a 20-pin ceramic dual in-line package (CDIP), designed for operation from -55°C to 125°C. It features matched rise and fall times, TTL-compatible input and output levels, and supports partial-power-down mode to prevent current backflow. The device provides 64 mA output sink current and 32 mA output source current, and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Octal Buffers/Drivers with 3-State Outputs 20-CDIP -55 to 125
Bus Driver, FCT Series, 8-Func, 4-Bit, Inverted Output, CMOS, CDIP20
Octal Buffers/Drivers with 3-State Outputs 20-CDIP -55 to 125 Product overview: CY54FCT240ATDMB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY54FCT240ATDMB can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY54FCT240ATDMB | CY54FCT240ATDMB | 704-CY54FCT240ATDMB |
| Product Name | CY54FCT240T Octal Buffers/Drivers with 3-State Outputs | Interface Transceiver IC | |
| Technology | FCT |