Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY29FCT52CTSOCT CY29FCT52CTSOCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 867577-CY29FCT52CTSO CT Series: 29FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC Package: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 29FCT52 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 867577-CY29FCT52CTSO CT Series: 29FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC Package: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 29FCT52 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY29FCT52CTSOCT - 867577-CY29FCT52CTSOCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY29FCT52CTSOCT
867577-CY29FCT52CTSOCT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY29FCT52CTSOCT 867577-CY29FCT52CTSOCT
Manufacturer: Texas Instruments Win Source Part Number: 867577-CY29FCT52CTSO CT Series: 29FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC Package: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 29FCT52 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 867577-CY29FCT52CTSOCT
Series: 29FCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Package: Reel - TR
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 29FCT52
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
 - CY29FCT52CTSOCT - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, FCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO24

Registered Bus Transceiver, FCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - CY29FCT52CTSOCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CY29FCT52CTSOCT
Buffers, Drivers, Receivers, Transceivers CY29FCT52CTSOCT
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 867577-CY29FCT52CTSOCT CY29FCT52CTSOCT CY29FCT52CTSOCT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY29FCT52CTSOCT Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA - 874153-ICL3217CA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details