Texas Instruments CY29FCT52T Octal Registered Transceivers with 3-State Outputs CY29FCT52CTSOC

Description
Octal Registered Transceivers with 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Description
Octal Registered Transceivers with 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY29FCT52T is an octal registered transceiver featuring 3-state outputs, designed for bidirectional data flow between two buses. It includes two 8-bit back-to-back registers, with separate clock, clock enable, and output enable signals for each register. The device is fully compatible with TTL logic levels and supports a maximum output sink current of 64 mA and source current of 32 mA. This transceiver is specified for partial-power-down applications, utilizing Ioff circuitry to disable outputs and prevent backflow current when powered down. It operates within a supply voltage range of 4.75V to 5.25V and is rated for an ambient temperature range of -40°C to 85°C. The device also features edge-rate control circuitry for improved noise characteristics and ESD protection that exceeds JESD 22 standards. The CY29FCT52T is available in a 24-pin SOIC package, making it suitable for various applications requiring reliable data transmission and control.

Datasheet Summary
Powered by GS/AI

The CY29FCT52T is an octal registered transceiver featuring 3-state outputs, designed for bidirectional data flow between two buses. It includes two 8-bit back-to-back registers, with separate clock, clock enable, and output enable signals for each register. The device is fully compatible with TTL logic levels and supports a maximum output sink current of 64 mA and source current of 32 mA. This transceiver is specified for partial-power-down applications, utilizing Ioff circuitry to disable outputs and prevent backflow current when powered down. It operates within a supply voltage range of 4.75V to 5.25V and is rated for an ambient temperature range of -40°C to 85°C. The device also features edge-rate control circuitry for improved noise characteristics and ESD protection that exceeds JESD 22 standards. The CY29FCT52T is available in a 24-pin SOIC package, making it suitable for various applications requiring reliable data transmission and control.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY29FCT52T Octal Registered Transceivers with 3-State Outputs
CY29FCT52CTSOC
CY29FCT52T Octal Registered Transceivers with 3-State Outputs CY29FCT52CTSOC
Octal Registered Transceivers with 3-State Outputs 24-SOIC -40 to 85

Octal Registered Transceivers with 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 5V SOIC Interface Transceiver IC
704-CY29FCT52CTSOC
8-bit 5V SOIC Interface Transceiver IC 704-CY29FCT52CTSOC
Octal 3-State Transceiver, 8-Bit, SOIC, 5V, 6.3ns PD Product overview: CY29FCT52CTSOC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY29FCT52CTSOC can be used for catalog matching and distributor lookup.

Octal 3-State Transceiver, 8-Bit, SOIC, 5V, 6.3ns PD Product overview: CY29FCT52CTSOC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY29FCT52CTSOC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number CY29FCT52CTSOC 704-CY29FCT52CTSOC
Product Name CY29FCT52T Octal Registered Transceivers with 3-State Outputs 8-bit 5V SOIC Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-86839012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details